NEN-EN 409
Timber structures - Test methods - Determination of the yield moment of dowel type fasteners - Nails
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Timber structures): | 91.080.20 |
scope:
This standard specifies a method for determining the yield moment of nails having a maximum diameter of 8 mm. The results may be used to determine the characteristic yield moment of the nails for use in structural design.
Document History
April 1, 2009
Timber structures - Test methods - Determination of the yield moment of dowel type fasteners
This European Standard specifies a method for determining the yield moment of dowel type fasteners
April 1, 2006
Timber structures - Test methods - Determination of the yield moment of dowel type fasteners
This European Standard specifies a method for determining the yield moment of dowel type fasteners
NEN-EN 409
January 1, 1994
Timber structures - Test methods - Determination of the yield moment of dowel type fasteners - Nails
This standard specifies a method for determining the yield moment of nails having a maximum diameter of 8 mm. The results may be used to determine the characteristic yield moment of the nails for use...