NEN-EN 4402

Aerospace series - Lockbolts, 100° countersunk normal head, sheartype , close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of lockbolts with 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series, for use in aerospace applications. Classification : 1 100 MPa 1) / 315 °C 2) In both versions, i.e. with and without pintail these lockbolts fulfill the same function when installed and are statically / dynamically equivalent. They are intended to be used with collars to EN 4174 or EN 4175.

Document History

NEN-EN 4402
June 1, 2006
Aerospace series - Lockbolts, 100° countersunk normal head, sheartype , close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of lockbolts with 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series,...
Advertisement