NEN-EN 4461
Aerospace series - Steel FE-PM1506 (X5CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - RM ≤ 1200 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to: Steel FE-PM1506 (X5CrNiMoAl13-8-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bar a or D 150 mm Rm 1 200 MPa
Document History
NEN-EN 4461
June 1, 2007
Aerospace series - Steel FE-PM1506 (X5CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - RM ≤ 1200 MPa
This standard specifies the requirements relating to: Steel FE-PM1506 (X5CrNiMoAl13-8-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bar a or...