NEN-EN 4681-001

Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 001: Technical specification

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics, test methods, qualification and acceptance conditions of single-core electric cables for general purpose with conductors in aluminium or copper-clad aluminium, intended for installation in aircraft electrical systems. The insulation of these cables is designed to withstand a maximum service voltage of 600 V r.m.s. at a frequency not exceeding 2 000 Hz. They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.

Document History

July 1, 2017
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 001: Technical Specification
NEN-EN 4681-001 specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables for general purpose with conductors in aluminium or...
NEN-EN 4681-001
October 1, 2012
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 001: Technical specification
This European Standard specifies the characteristics, test methods, qualification and acceptance conditions of single-core electric cables for general purpose with conductors in aluminium or...
Advertisement