NEN-EN 4692

Aerospace series - Tie Rod with integrated bolts -Locking clip

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4692 shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range -55 °C to 85 °C (EN 4691-2).

Document History

NEN-EN 4692
October 1, 2017
Aerospace series - Tie Rod with integrated bolts -Locking clip
NEN-EN 4692 shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the...
Advertisement