NEN-EN 474-6

Earth-moving machinery - Safety - Part 6: Requirements for dumpers

inactive
Organization: NEN
Publication Date: 1 April 2017
Status: inactive
Page Count: 19
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with part 1, deals with all significant hazards for earth-moving machinery - dumpers when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Clause 4). The requirements of this part are complementary to the common requirements formulated in prEN 474-1. This document does not repeat the requirements from prEN 474-1, but adds or replaces the requirements for application for earth moving machinery - dumpers. This document is not applicable to dumpers manufactured before the date of publication of this European Standard by CEN. This part does not repeat the requirements from prEN 474-1:2017, but adds or replaces the requirements for application for dumpers. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of dumpers. Pedestrian controlled dumpers are excluded from scope of this European Standard. This European Standard is not applicable to dumpers, manufactured before the date of publication of this European Standard by CEN.

Document History

June 1, 2022
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to dumpers when used as intended and under the conditions of misuse which are...
NEN-EN 474-6
April 1, 2017
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This document, together with part 1, deals with all significant hazards for earth-moving machinery - dumpers when they are used as intended and under the conditions of misuse which are reasonably...
March 1, 2009
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
A description is not available for this item.
July 1, 2008
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2006, including compact dumpers, and compact...
July 1, 2001
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2006, including compact dumpers, and compact...
November 1, 1998
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
Applies to to wheel dumpers as defined in ISO/DIS 6165:1994. Applies also for crawler dumpers and compact dumpers.
November 1, 1998
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
Applies to to wheel dumpers as defined in ISO/DIS 6165:1994. Applies also for crawler dumpers and compact dumpers.
July 1, 1996
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
Applies to to wheel dumpers as defined in ISO/DIS 6165:1994. Applies also for crawler dumpers and compact dumpers.
April 1, 1993
Earth-moving machinery - Safety - Part 6: Requirements for dumpers and site carriers
Applies to to wheel dumpers as defined in ISO/DIS 6165:1994. Applies also for crawler dumpers and compact dumpers.
Advertisement