NEN-EN 50090-5-2

Home and Building Electronic Systems (HBES) - Part 5-2: Media and media dependent layers - Network based on HBES Class 1, Twisted Pair

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 77
ICS Code (Automatic controls for household use): 97.120
scope:

This European Standard defines the mandatory and optional requirements for the medium specific physical and data link layer for HBES Class 1 Twisted Pair in its two variations called TP0 and TP1. Data link layer interface and general definitions, which are media independent, are given in EN 50090-4-2.

Document History

April 1, 2020
Home and Building Electronic Systems (HBES) Part 5-2: Media and media dependent layers - Network based on HBES Class 1, Twisted Pair
This document defines the mandatory and optional requirements for the medium specific physical and data link layer for HBES Class 1 Twisted Pair TP1. Data link layer interface and general...
September 1, 2019
Home and Building Electronic Systems (HBES) Part 5-2: Media and media dependent layers - Network based on HBES Class 1, Twisted Pair
This document defines the mandatory and optional requirements for the medium specific physical and data link layer for HBES Class 1 Twisted Pair TP1. Data link layer interface and general...
NEN-EN 50090-5-2
March 1, 2004
Home and Building Electronic Systems (HBES) - Part 5-2: Media and media dependent layers - Network based on HBES Class 1, Twisted Pair
This European Standard defines the mandatory and optional requirements for the medium specific physical and data link layer for HBES Class 1 Twisted Pair in its two variations called TP0 and TP1....
Advertisement