NEN-EN 50216-8-2
Power transformer and reactor fittings - Part 8: Oil drain devices - Section 2: Filling openings for oil immersed distribution transformers without conservator
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | pending |
| Page Count: | 6 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Specifies the dimension of the filling holes of oil immersed transformers, for rated power from 50 kVA to 2500 kVA. In addition this hole is intended to be used additionally for the installation of an oil level indicator or a protection device.
Document History
NEN-EN 50216-8-2
May 1, 1997
Power transformer and reactor fittings - Part 8: Oil drain devices - Section 2: Filling openings for oil immersed distribution transformers without conservator
Specifies the dimension of the filling holes of oil immersed transformers, for rated power from 50 kVA to 2500 kVA. In addition this hole is intended to be used additionally for the installation of...