NEN-EN 50377-13-2

Connectors sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 13-2: Type LX.5-PC DUPLEX terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule Category U

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 43
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve LX.5 PC connector set (plug/ adaptor/ plug) should meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.6.

Document History

April 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 13-2: Type LX.5-PC DUPLEX terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
NEN-EN 50377-13-2
October 1, 2008
Connectors sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 13-2: Type LX.5-PC DUPLEX terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule Category U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
Advertisement