NEN-EN 50491-12-1

General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) - Smart grid - Application specification - Interface and framework for customer - Part 12-1: Interface between the CEM and Home/Building Resource manager - General Requirements and Architecture

pending, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: pending
Page Count: 26
ICS Code (Automatic controls for household use): 97.120
scope:

NEN-EN 50491-12-1 specifies General Requirements and Architecture of an application layer interface between the Customer Energy Manager (CEM) and Smart Devices (SD) operating within the smart grid premises side system (i.e. home or building but not industrial premises). This standard does not include: - Safety; - EMC; - Data Security; it is assumed that the underlying protocols will take the Data Security aspect into account; - Special equipment (e.g. legacy heat pumps) with a direct physical connection to the grid, as such equipment bypasses the CEM and is not HBES/BACS enabled (covered by other standards than the EN 50491 series).

Document History

NEN-EN 50491-12-1
September 1, 2017
General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) - Smart grid - Application specification - Interface and framework for customer - Part 12-1: Interface between the CEM and Home/Building Resource manager - General Requirements and Architecture
NEN-EN 50491-12-1 specifies General Requirements and Architecture of an application layer interface between the Customer Energy Manager (CEM) and Smart Devices (SD) operating within the smart grid...
Advertisement