NEN-EN 50342-6

Lead-acid starter batteries - Part 6: Batteries for Micro-Cycle Applications

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 33
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

NEN-EN 50342-6 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as power source for the starting of internal combustion engines (ICE), lighting and also for auxiliary equipment of ICE vehicles. These batteries are commonly called "starter batteries". Batteries with a nominal voltage of 6 V are also included in the scope of this standard. All referenced voltages need to be divided by two for 6 V batteries. The batteries under scope of this standard are used for micro-cycle applications in vehicles which can also be called Start-Stop (or Stop-Start, idling-stop system, micro-hybrid or idle-stop-and-go) applications. In cars with this special capability, the internal combustion engine is switched off during a complete vehicle stop, during idling with low speed or during idling without the need of supporting the vehicle movement by the internal combustion engine. During the phases in which the engine is switched off, most of the electric and electronic components of the car need to be supplied by the battery without support of the alternator. In addition, in most cases an additional regenerative braking (recuperation or regeneration of braking energy) function is installed. The batteries under these applications are stressed in a completely different way compared to classical starter batteries. Aside of these additional properties, those batteries need to crank the ICE and support the lighting and also auxiliary functions in a standard operating mode with support of the alternator when the internal combustion engine is switched on. All batteries under this scope need to fulfil basic functions, which are tested under application of EN 50342-1:2015.

Document History

December 1, 2015
Lead-acid starter batteries - Part 6: Batteries for Micro-Cycle Applications
NEN-EN 50342-6 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as power source for the starting of internal combustion engines (ICE), lighting and also for...
NEN-EN 50342-6
July 1, 2014
Lead-acid starter batteries - Part 6: Batteries for Micro-Cycle Applications
NEN-EN 50342-6 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as power source for the starting of internal combustion engines (ICE), lighting and also for...
Advertisement