NEN-EN 60335-2-36
Safety of household and similar electrical appliances - Part 2-36: Particular requirements for commercial electric cooking ranges, ovens, hobs and hob elements
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
Applies to appliances the rated voltage of which being not more than 250 V for single phase appliances connected between one phase and neutral and 480 V for other appliances. So far as is practicable, deals with the common hazards presented by these types of appliances. The electrical part of appliances making use of other forms of energy is also within the scope.
Document History
July 1, 1996
Safety of household and similar electrical appliances - Part 2-36: Particular requirements for commercial electric cooking ranges, ovens, hobs and hob elements
A description is not available for this item.
NEN-EN 60335-2-36
August 1, 1995
Safety of household and similar electrical appliances - Part 2-36: Particular requirements for commercial electric cooking ranges, ovens, hobs and hob elements
Applies to appliances the rated voltage of which being not more than 250 V for single phase appliances connected between one phase and neutral and 480 V for other appliances. So far as is...