NEN-EN 50516-1-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 1-1: Type SC-RJ PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in IEC 61753-1-3
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an SC-RJ connector set with one side protected by an industrial housing with the fibres terminated with cylindrical zirconia PC ferrules, an adaptor fitted with resilient alignment sleeves and patchcord shall meet in order for it to be categorised as an EN standard product. The product is rated IP67. Since different variants are permitted, product marking details are given in 3.6.
Document History