NEN-EN 629-1

Transportable gas cylinders - 25E taper thread for connection of valves to gas cylinders - Part 1: Specification

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 12
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 25,8 mm (Designated 25E), for the connection of valves to medical and industrial gas cylinders. Gauge inspection is covered by EN 692-2. This standard does not cover the connection requirements for: - mechanical strength; - gas tightness; - capability of repeated assembly and dismounting operations.

Document History

NEN-EN 629-1
July 1, 1996
Transportable gas cylinders - 25E taper thread for connection of valves to gas cylinders - Part 1: Specification
Specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 25,8 mm (Designated 25E), for the connection of valves to medical and industrial gas cylinders. Gauge...

References

Advertisement