NEN-EN 54-5

Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 75
ICS Code (Fire protection): 13.220.20
scope:

NEN-EN 54-5 specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011). This European Standard provides for the assessment of verification of consistency of performance (AVCP) of point heat detectors to this EN. For other types of heat detector, or for detectors intended for use in other environments, this standard should only be used for guidance. Heat detectors with special characteristics and developed for specific risks are not covered by this standard.

Document History

NEN-EN 54-5
February 1, 2017
Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors
NEN-EN 54-5 specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see...
July 1, 2016
Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors
NEN-EN 54-5 specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see...
April 1, 2011
Fire detection and fire alarm systems - Part 5: Heat detectors - Point detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors for use in fire detection and fire alarm systems for buildings (see EN 54-1:1996)....
August 1, 2002
Fire detection and fire alarm systems - Part 5: Heat detectors - Point detectors
A description is not available for this item.
November 1, 2001
Fire detection and fire alarm systems - Part 5: Heat detectors - Point detectors
A description is not available for this item.
January 1, 2001
Fire detection and fire alarm systems - Part 5: Heat detectors - Point detectors
Specifies the requirements, test methods and performance criteria for point detectors for use in fire detection and fire alarm systems for buildings. For other types of heat detector, or for...
November 1, 1994
Fire detection and fire alarm systems - Part 5: Heat detectors - Point detectors
Specifies the requirements, test methods and performance criteria for point detectors for use in fire detection and fire alarm systems for buildings. For other types of heat detector, or for...
December 1, 1988
Supplement to NEN-EN 54-5 - Components of automatic fire detection systems - Part 5: Heat sensitive detectors - Point detectors containing a static element
This European Standard specifies requirements, test methods and performance criteria for heat sensitive (point) detectors containing a static element whose heat sensitive elements (except elements...
May 31, 1977
Components of automatic fire detection systems - Part 5: Heat sensitive detectors - Point detectors containing a static element
This European Standard specifies requirements, test methods and performance criteria for heat sensitive (point) detectors containing a static element whose heat sensitive elements (except elements...

References

Advertisement