NEN-EN 933-6

Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates

inactive
Organization: NEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 22
ICS Code (Mineral materials and products): 91.100.15
scope:

Specifies methods for the determination of the flow coefficient of coarse and fine aggregates. It applies to gravel or mixed aggregate containing gravel of aggregate sizes between 4 mm and 20 mm and to fine aggregate (sand) of aggregate size up to 4 mm.

Document History

January 1, 2023
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This document specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. Other methods can be used for other...
December 1, 2020
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This document specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. Other methods can be used for other...
April 1, 2014
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
NEN-EN 933-6 specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. For other purposes, in particular...
May 1, 2011
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
NEN-EN 933-6 specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. For other purposes, in particular...
August 1, 2006
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
Replace in annex B, par. B.2
NEN-EN 933-6
November 1, 2001
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
Specifies methods for the determination of the flow coefficient of coarse and fine aggregates. It applies to gravel or mixed aggregate containing gravel of aggregate sizes between 4 mm and 20 mm and...
November 1, 1999
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
Specifies methods for the determination of the flow coefficient of coarse and fine aggregates. It applies to gravel or mixed aggregate containing gravel of aggregate sizes between 4 mm and 20 mm and...
December 1, 1992
Tests for geometrical properties of aggregates - Part 6: Determination of particle shape - Flakiness index
Specifies the procedure for the determination of the flakiness index of aggregate and applies to aggregates of natural or artificial origin, including lightweight aggregates. The test procedure...
Advertisement