NEN-EN 752-6

Drain and sewer systems outside buildings - Part 6: Pumping installations

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 29
ICS Code (Pumps): 23.080
ICS Code (External sewage systems): 93.030
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building. This part sets out the principles for planning and design of pumping installations for drain and sewer systems which otherwise operate essentially under gravity.

Document History

NEN-EN 752-6
September 1, 1998
Drain and sewer systems outside buildings - Part 6: Pumping installations
Applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it...
March 1, 1995
Drain and sewer systems outside buildings - Part 6: Pumping installations
Applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it...

References

Advertisement