NEN-EN-IEC 60077-4

Railway applications - Electric equipment for rolling stock - Part 4: Electrotechnical components - Rules for AC circuit-breakers

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 70
ICS Code (Railway rolling stock): 45.060
scope:

Gives rules for AC circuit-breakers, the main contacts of which are to be connected to AC overhead contact lines; the nominal voltage of these circuits is in accordance with IEC 60850. Complements the general requirements given in IEC 60077-2.

Document History

NEN-EN-IEC 60077-4
July 1, 2003
Railway applications - Electric equipment for rolling stock - Part 4: Electrotechnical components - Rules for AC circuit-breakers
Gives rules for AC circuit-breakers, the main contacts of which are to be connected to AC overhead contact lines; the nominal voltage of these circuits is in accordance with IEC 60850. Complements...
Advertisement