NEN-EN 852-1

Plastics piping systems for the transport of water intended for human consumption - Migration assessment - Part 1: Determination of migration values of plastics pipes

inactive
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
Page Count: 23
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This Standard specifies a method for the determination of the migration of constituents from the internal surface of plastics pipes. Organoleptic and microbiological assessments are not included. This standard is applicable to all plastics pipes to be used for the transport of water intended for human consumption and raw water used for the manufacturing of water intended for human consumption. It covers all constituents which are extractable by water from a finished pipe. It provides for a change in procedure as necessary depending upon the size of the pipe. For each application and each material, the relevant conditions need to be tested are stated in the System Standard concerned.

Document History

November 1, 1998
Plastics piping systems for the transport of water intended for human consumption - Migration assessment - Part 1: Determination of migration values of plastics pipes and fittings and their joints
Specifies a method for the determination of the migration of constituents from the internal surface of plastics pipes, fittings and joints. Organoleptic and microbiological assessments are not...
NEN-EN 852-1
June 1, 1996
Plastics piping systems for the transport of water intended for human consumption - Migration assessment - Part 1: Determination of migration values of plastics pipes
This Standard specifies a method for the determination of the migration of constituents from the internal surface of plastics pipes. Organoleptic and microbiological assessments are not included....
October 1, 1992
Plastics piping systems - Plastics pipes for the transport of water intended for human consumption - Migration assessment - Part 1: Test method
This Standard specifies a method for the determination of the migration of constituents from the internal surface of plastics pipes. Organoleptic and microbiological assessments are not included....

References

Advertisement