NEN-EN-IEC 60191-6-5

Mechanical standardization of semiconductor devices - Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch ball grid array (FBGA)

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 24
ICS Code (Semiconductor devices in general): 31.080.01
scope:

Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch ball grid-array whose terminal pitch is less than, or equal to, 0,80 mm and whose package body outline is square.

Document History

NEN-EN-IEC 60191-6-5
November 1, 2001
Mechanical standardization of semiconductor devices - Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch ball grid array (FBGA)
Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch ball grid-array whose terminal pitch is less than, or equal to, 0,80 mm and whose...
Advertisement