NEN-EN-IEC 60684-3-212

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleeving, flame retarded, shrink ratio 2:1

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 38
ICS Code (Insulating materials in general): 29.035.01
scope:

Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1.

Document History

December 1, 2006
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleevings
A description is not available for this item.
March 1, 2006
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleevings
This standard gives the requirements for four types of heat-shrinkable polyolefin sleevings suitable for use at temperatures up to 135 °C. Type A Flame retarded, shrink ratio 2:1 Type B Not flame...
NEN-EN-IEC 60684-3-212
September 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleeving, flame retarded, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1.
Advertisement