NEN-EN-IEC 60730-2-2

Automatic electrical controls for household and similar use - Part 2-2: Particular requirements for thermal motor protectors

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 60
ICS Code (Automatic controls for household use): 97.120
scope:

This standard applies to the partial evaluation of thermal motor protectors as defined in Publication 730-1 for household and similar use including heating, air conditioning and similar applications. This standard applies to the inherent safety, to the operating values, operating times and operating sequences where such are associated with equipment safety and to the testing of thermal motor protectors used in or on household or similar equipment. This standard does not apply to other means of motor protection. This standard does not apply to a manual device for opening the circuit. This standard does not apply to thermal motor protectors for hermetic or semi-hermetic motor compressors. This standard applies to thermal motor protectors for use with electric motors with a rated voltage equal to or less than 660 V and a rated output of 11 kW or less.

Document History

Automatic electrical controls for household and similar use - Part 2-2: Particular requirements for thermal motor protectors
A description is not available for this item.
February 1, 2005
Automatic electrical controls for household and similar use - Part 2-2: Particular requirements for thermal motor protectors
A description is not available for this item.
NEN-EN-IEC 60730-2-2
July 1, 2003
Automatic electrical controls for household and similar use - Part 2-2: Particular requirements for thermal motor protectors
This standard applies to the partial evaluation of thermal motor protectors as defined in Publication 730-1 for household and similar use including heating, air conditioning and similar applications....
Automatic electrical controls for household and similar use - Part 2-2 : Particular requirements for thermal motor protectors
DOW changed to 2002-09-01
Automatic electrical controls for household and similar use - Part 2-2: Particular requirements for thermal motor protectors
DOW changed to 2004-04-01
Advertisement