NEN-EN-IEC 60794-1-2

Optical fibre cables - Part 1-2: Generic specification - Cross reference table for optical cable test procedures

inactive
Organization: NEN
Publication Date: 1 February 2014
Status: inactive
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60794-1-2 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this standard is to provide the end user with a cross reference table between the second edition of IEC 60794-1-2:2003 and the five new separate parts into which is has now been split up, namely: - IEC 60794-1-2, Cross reference table - IEC 60794-1-20, General and definitions - IEC 60794-1-21, Mechanical tests - IEC 60794-1-22, Environmental tests - IEC 60794-1-23, Cable elements tests - IEC 60794-1-24, Electrical tests

Document History

March 1, 2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres...
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
A description is not available for this item.
April 1, 2017
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
NEN-EN-IEC 60794-1-2 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
NEN-EN-IEC 60794-1-2
February 1, 2014
Optical fibre cables - Part 1-2: Generic specification - Cross reference table for optical cable test procedures
NEN-EN-IEC 60794-1-2 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
December 1, 2003
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors....
November 1, 2002
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
A description is not available for this item.
September 1, 1999
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.
Advertisement