NEN-EN-IEC 60793-1-53

Optical fibres - Part 1-53: Measurement methods and test procedures - Water immersion tests

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 26
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60793-1-53 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of sub-category A1a to A1d multimode fibres and class B and C single-mode fibres to withstand the environmental condition of immersion in distilled or demineralized water which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of immersion in water over a given period. This procedure is conducted in accordance with IEC 60068-2-18, Test R.

Document History

NEN-EN-IEC 60793-1-53
May 1, 2014
Optical fibres - Part 1-53: Measurement methods and test procedures - Water immersion tests
NEN-EN-IEC 60793-1-53 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
March 1, 2002
Optical fibres - Part 1-53: Measurement methods and test procedures - Water immersion tests
Provides a practical method for evaluating fibre performance in a defined environment.
Advertisement