NEN-EN-IEC 61039
Classification of insulating liquids
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Insulating oils): | 29.040.10 |
scope:
This International Standard establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and ISO 6743-99, affecting product categories that include products derived from petroleum processing, synthetic chemical products and synthetic and natural esters.
Document History
NEN-EN-IEC 61039
March 1, 2009
Classification of insulating liquids
This International Standard establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with...