NEN-EN-IEC 60603-7-82

Connectors for electronic equipment - Part 7-82: Detail specification for 8-way, 12 contacts, shielded, free and fixed connectors, for data transmission with frequencies up to 2 000 MHz

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 45
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

NEN-EN-IEC 60603-7-82 covers 8-way, 12 contacts, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7-7, and specifies electrical transmission requirements, including power sum alien (exogenous) crosstalk, for frequencies up to 2 000 MHz. These connectors are typically used as "category 8.2" connectors in "class II" cabling systems specified in ISO/IEC TR 11801-9901 and specified in ISO/IEC 11801-11. These connectors are intermateable and interoperable with other IEC 60603-7 series connectors, i.e. as defined in IEC 60603-7-7 and IEC 60603-7-1. These connectors are backward compatible with other IEC 60603-7 series connectors.

Document History

NEN-EN-IEC 60603-7-82
January 1, 2017
Connectors for electronic equipment - Part 7-82: Detail specification for 8-way, 12 contacts, shielded, free and fixed connectors, for data transmission with frequencies up to 2 000 MHz
NEN-EN-IEC 60603-7-82 covers 8-way, 12 contacts, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7-7, and...
Advertisement