NEN-EN-IEC 61131-5

Programmable controllers - Part 5: Communications

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 110
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Specifies communication aspects of a programmable controller. It specifies from the viewpoint of a PC how any device can communicate with a PC as a server and how a PC can communicate with any device. In particular, it specifies the behavior of the PC as it provides services on behalf of other devices and the services the PC application program can request from other devices.

Document History

NEN-EN-IEC 61131-5
February 1, 2001
Programmable controllers - Part 5: Communications
Specifies communication aspects of a programmable controller. It specifies from the viewpoint of a PC how any device can communicate with a PC as a server and how a PC can communicate with any...
Advertisement