NEN-EN-IEC 61249-2-36

Materials for printed boards and other interconnecting structures - Part 2-36: Reinforced base materials, clad and unclad - Epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 34
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requirements for properties of di-functional brominated epoxide woven E-glass laminate sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The glass transition temperature is defined to be 120 °C minimum. Its flame resistance is defined in terms of the flammability requirements of 7.3. Some property requirements may have several classes of performance. The class desired should be specified on the purchase order otherwise the default class of material will be supplied.

Document History

NEN-EN-IEC 61249-2-36
April 1, 2009
Materials for printed boards and other interconnecting structures - Part 2-36: Reinforced base materials, clad and unclad - Epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
This part of IEC 61249 gives requirements for properties of di-functional brominated epoxide woven E-glass laminate sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test),...
Advertisement