NEN-EN-IEC 60870-6-701

Telecontrol equipment and system - Part 6-701: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.1 application service in end systems

active, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: active
Page Count: 52
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Describes the functional profile (FP) which defines the provision of the TASE.1 communication services between two control centre end systems. This functional profile is supported by the transport services implemented in accordance with transport profiles defined for the type of network interconnect the control centre end systems.

Document History

NEN-EN-IEC 60870-6-701
November 1, 1998
Telecontrol equipment and system - Part 6-701: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.1 application service in end systems
Describes the functional profile (FP) which defines the provision of the TASE.1 communication services between two control centre end systems. This functional profile is supported by the transport...
Advertisement