NEN-EN-IEC 61280-4-2

Fibre-optic communication subsystem test procedures - Part 4-2: Installed cable plant - Single-mode attenuation and optical return loss measurement

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 171
ICS Code (Fibre optic systems in general): 33.180.01
scope:

NEN-EN-IEC 61280-4-2 is applicable to the measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre. This cable plant can include single-mode optical fibres, connectors, adapters, splices and other passive devices. The cabling may be installed in a variety of environments including residential, commercial, industrial and data centre premises, as well as outside plant environments. This standard may be applied to all single-mode fibre types including those designated by IEC 60793-2-50 as Class B fibres. The principles of this standard may be applied to cable plants containing branching devices (splitters) and at specific wavelength ranges in situations where passive wavelength selective components are deployed, such as WDMs, CWDM and DWDM devices. This standard is not intended to apply to cable plant that includes active devices such as fibre amplifiers or dynamic channel equalizers.

Document History

NEN-EN-IEC 61280-4-2
October 1, 2014
Fibre-optic communication subsystem test procedures - Part 4-2: Installed cable plant - Single-mode attenuation and optical return loss measurement
NEN-EN-IEC 61280-4-2 is applicable to the measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre. This cable plant can include single-mode...
December 1, 1999
Fibre optic communication subsystem basic test procedures - Part 4-2: Fibre optic cable plant - Single-mode fibre optic cable plant attenuation
Describe procedures to measure the optical attenuation (loss) performance of installed single-mode fibre optic cable plants. It is neither intended for compoennt testing, nor does it define those...
Advertisement