NEN-EN-IEC 61290-1-2

Optical amplifiers - Test methods - Part 1-2: Power and gain parameters - Electrical spectrum analyzer method

active, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: active
Page Count: 52
ICS Code (Other aspects related to EMC): 33.100.99
scope:

This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified sub-systems. It applies to OAs using optically pumped fibres (OFAs based on either rare-earth doped fibres or on the Raman effect), semiconductors (SOAs), and waveguides (POWAs). The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the electrical spectrum analyzer test method, of the following OA parameters, as defined in Clause 3 of IEC 61291-1: a) nominal output signal power b) gain; c) reverse gain; d) maximum gain; e) polarization-dependent gain; f) large-signal output stability; g) saturation output power; h) maximum input signal power; i) maximum output signal power; j) input power range; k) output power range; l) maximum total output power. In addition this test method provides a means for measuring the following parameters: - maximum gain wavelength; - gain wavelength band.

Document History

NEN-EN-IEC 61290-1-2
May 1, 2006
Optical amplifiers - Test methods - Part 1-2: Power and gain parameters - Electrical spectrum analyzer method
This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified sub-systems. It applies to OAs using optically pumped fibres (OFAs based on either...
September 1, 1998
Optical fibre amplifiers - Basic specification - Part 1-2: Test methods for gain parameters - Electrical spectrum analyzer
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish uniform requirements for...

References

Advertisement