NEN-EN-IEC 61300-2-40

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-40: Tests - Test method for screen testing of attenuation of single-mode tuned angled optical connectors

active, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: active
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Describes the test for screening single-mode tuned connectors against tuning errors. It is applicable to tingle-mode angled connectors which are equipped with a tuning mechanism. The test ensure that the plug passing this test have attenuations lower than Amax when they are randomly mated to other connectors of the same type.

Document History

NEN-EN-IEC 61300-2-40
January 1, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-40: Tests - Test method for screen testing of attenuation of single-mode tuned angled optical connectors
Describes the test for screening single-mode tuned connectors against tuning errors. It is applicable to tingle-mode angled connectors which are equipped with a tuning mechanism. The test ensure that...
Advertisement