NEN-EN-IEC 61300-2-49

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-49: Tests - Connector installation test

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 21
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 provides a test to determine that a connector is capable of functioning when installed in a cabinet or other enclosure in which the space available is limited.

Document History

NEN-EN-IEC 61300-2-49
September 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-49: Tests - Connector installation test
This part of IEC 61300 provides a test to determine that a connector is capable of functioning when installed in a cabinet or other enclosure in which the space available is limited.
Advertisement