NEN-EN-IEC 61300-3-28

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-28: Examinations and measurements - Transient loss

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes methods to measure fast variation of attenuation due to mechanical stresses applied on optical fibres and passive optical components during their lifetime. Transient loss measurement shows the effect of fast mechanical disturbances on fibres. These disturbances can be due to several types of action on the device under test (DUT), such as: dropping, vibration, bumping or manipulation of the fibres. Therefore this measurement will usually be performed on devices exposed to mechanical tests. This method is not designed to measure very fast transient losses (with duration less than 1 ms) that could affect the performance of transmission systems. It is optimised to detect transient losses caused by mechanical stresses due to the tests prescribed in the component performance standards, whose duration is generally longer than several tens of milliseconds.

Document History

NEN-EN-IEC 61300-3-28
May 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-28: Examinations and measurements - Transient loss
This part of IEC 61300 describes methods to measure fast variation of attenuation due to mechanical stresses applied on optical fibres and passive optical components during their lifetime. Transient...
April 1, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-28: Examinations and measurements - Transient loss
A description is not available for this item.
Advertisement