NEN-EN-IEC 61314-1
Fibre optic interconnecting devices and passive components - Fibre optic fan-outs - Part 1: Generic specification
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61314 specifies requirements for fan-outs used in the fibre optics field to provide a safe transition from multifibre cable units to individual fibres or cables. This standard does not cover test and measurement procedures, which are described in IEC 61300-1, in IEC 61300-2 and IEC 61300-3 series.
Document History
April 1, 2012
Fibre optic interconnecting devices and passive components - Fibre optic fan-outs - Part 1: Generic specification
This part of IEC 61314 specifies requirements for fan-outs used in the fibre optics field to provide a safe transition from multifibre cable units to individual fibres or cables. This standard...
NEN-EN-IEC 61314-1
May 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic fan-outs - Part 1: Generic specification
This part of IEC 61314 specifies requirements for fan-outs used in the fibre optics field to provide a safe transition from multifibre cable units to individual fibres or cables. This standard does...
September 1, 2005
Fibre optic fan-outs - Part 1: Generic specification
This part of IEC 61314 specifies requirements for fan-outs used in the fibre optics field to provide a safe transition from multifibre cable units to individual fibres or cables. This standard...
July 1, 1997
Fibre optic fan-outs - Part 1: Generic specification
Applies to fibre optic fan-outs. Includes: fibre optic fan-out requirements;Quality assessment procedures.