NEN-EN-IEC 61005

Radiation protection instrumentation - Neutron ambient dose equivalent (rate) meters

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 117
ICS Code (Radiation protection): 13.280
scope:

NEN-EN-IEC 61005 is applicable to assemblies designed to measure the ambient dose equivalent (rate) due to neutron radiation in fields that contain neutrons with energies below 20 MeV, and which comprise at least: a) a detection assembly, which may, for example, consist of a detector probe for thermal neutrons and an arrangement of neutron moderating and absorbing media surrounding the detector; b) a measuring assembly with a display for the measured quantity, which may be incorporated into a single assembly with the detector or connected to it by means of a flexible cable. Instruments with energy range up to 20 MeV are covered by this standard. If the instrument also provides indication of the neutron dose, it should meet the neutron dose requirements stated in this standard. No tests are specified in this standard for performance requirements of assemblies in pulsed radiation fields. It is understood that an assembly designed to meet this standard may not be suitable for use in such fields. The object of this standard is to specify requirements for the performance characteristics of neutron ambient dose equivalent (rate) meters, and to prescribe the methods of testing in order to determine compliance with this standard. This standard specifies general characteristics, general test procedures, radiation characteristics, electrical, mechanical, safety and environmental characteristics, and also the identification certificate (see 13.2). Requirements and test procedures are also specified for the alarm performance of the neutron ambient dose equivalent (rate) meters, equipped with alarm provisions.

Document History

NEN-EN-IEC 61005
February 1, 2017
Radiation protection instrumentation - Neutron ambient dose equivalent (rate) meters
NEN-EN-IEC 61005 is applicable to assemblies designed to measure the ambient dose equivalent (rate) due to neutron radiation in fields that contain neutrons with energies below 20 MeV, and which...
December 1, 2004
Radiation protection instrumentation - Neutron ambient dose equivalent (rate) meters
Applies to all portable assemblies designed to measure the ambient dose equivalent rate due to neutron radiation of energy up to 16 MeV. Lays down performance requirements and methods for the...

References

Advertisement