NEN-EN-IEC 61788-1

Superconductivity - Part 1: Critical current measurement - DC critical current of Cu/Nb-Ti composite superconductors

inactive
Organization: NEN
Publication Date: 1 June 1998
Status: inactive
Page Count: 58
ICS Code (Superconductivity and conducting materials): 29.050
scope:

Covers a test method for the determination of the d.c. critical curent of Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1.

Document History

January 1, 2007
Superconductivity - Part 1: Critical current measurement - DC critical current of Nb-Ti composite superconductors
This part of IEC 61788 covers a test method for the determination of the d.c. critical current of either Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1 or...
NEN-EN-IEC 61788-1
June 1, 1998
Superconductivity - Part 1: Critical current measurement - DC critical current of Cu/Nb-Ti composite superconductors
Covers a test method for the determination of the d.c. critical curent of Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1.
Advertisement