NEN-EN-IEC 61869-2

Instrument transformers - Part 2: Additional requirements for current transformers

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
Page Count: 80
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15 Hz to 100 Hz.

Document History

NEN-EN-IEC 61869-2
November 1, 2012
Instrument transformers - Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...
Advertisement