NEN-EN-IEC 61300-2-21
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-21: Tests - Composite temperature-humidity cyclic test
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part is to determine in an accelerated manner the resistance of a fibre optic device to the deteriorative effects of high temperature, humidity and cold conditions. It is intended to reveal defects in a specimen caused by breathing as opposed to absorption of moisture. The test covers the effect of the freezing of trapped water in cracks and fissures as well as condensation. However, the degree of condensation will vary depending on the size and thermal mass of the specimen.
Document History