NEN-EN-IEC 62258-2
Semiconductor die products - Part 2: Exchange data formats
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
scope:
This part of IEC 62258 has been developed to facilitate the production, supply and use of semiconductor die products, including but not limited to - wafers, - singulated bare die, - die and wafers with attached connection structures, - minimally or partially encapsulated die and wafers. This standard specifies the data formats that may be used for the exchange of data covered by other parts in the IEC 62258 series as well as definitions of all parameters used according to the principles and methods of IEC 61360-1, IEC 61360-2 and IEC 61360-4. It introduces a Device Data Exchange (DDX) format, with the prime goal of facilitating the transfer of adequate geometric data between the die manufacturer and the CAD/CAE user and formal information models that allow data exchange in other formats such as STEP physical file format, fin accordance with ISO 10303-21 and XML. The data format has been kept intentionally flexible to initial permit usage beyond this scope. This standard reflects the DDX data format: version 1.2.1.
Document History