NEN-EN-IEC 62820-1-2
Building intercom system - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
NEN-EN-IEC 628201-2 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a supplement to IEC 62820-1-1. This document is applicable to the IP building intercom systems for both residential and commercial buildings.
Document History
NEN-EN-IEC 62820-1-2
October 1, 2017
Building intercom system - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
NEN-EN-IEC 628201-2 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a...