NEN-EN-ISO 10352

Fibre-reinforced plastics - Moulding compounds and prepregs - Determination of mass per unit area

inactive
Organization: NEN
Publication Date: 1 June 2009
Status: inactive
Page Count: 17
ICS Code (Reinforced plastics): 83.120
scope:

This International Standard specifies a method for the determination of the mass per unit area of sheet moulding compounds and preimpregnated unidirectional sheet, tape, fabrics and mats. Unless stated to the contrary in the relevant materials specification, this standard is applicable to prepregs irrespective of which type of reinforcement (aramid, carbon, glass, etc.) or which type of matrix (thermosetting or thermoplastic) is used.

Document History

December 1, 2010
Fibre-reinforced plastics - Moulding compounds and prepregs - Determination of mass per unit area
This International Standard specifies a method for the determination of the mass per unit area of sheet moulding compound and preimpregnated unidirectional sheet, tape, fabric and mats. Unless stated...
NEN-EN-ISO 10352
June 1, 2009
Fibre-reinforced plastics - Moulding compounds and prepregs - Determination of mass per unit area
This International Standard specifies a method for the determination of the mass per unit area of sheet moulding compounds and preimpregnated unidirectional sheet, tape, fabrics and mats. Unless...
June 1, 1997
Fibre-reinforced plastics - Moulding compounds and prepregs - Determination of mass per unit area
Specifies a method for the determination of the mass per unit area of sheet moulding compounds (SMC) and preimpregnated fabrics and mats. Unless stated to the contrary in the relevant materials...
Advertisement