NEN-EN-ISO 10644

Screw and washer assemblies with plain washers - Washer hardness classes 200 HV and 300 HV

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the requirements for metric screw and plain washer assemblies with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to and including 10.9 and washer hardness classes 200 HV and 300 HV. The plain washers are captive, i.e. prevented from disassembly and free to rotate.

Document History

July 1, 2009
Screw and washer assemblies made of steel with plain washers - Washer hardness classes 200 HV and 300 HV
This International Standard specifies the requirements for metric screw and plain washer assemblies made of steel with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to...
February 1, 2007
Screw and washer assemblies made of steel with plain washers - Washer hardness classes 200 HV and 300 HV
This International Standard specifies the requirements for metric screw and plain washer assemblies made of steel with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to...
NEN-EN-ISO 10644
September 1, 1998
Screw and washer assemblies with plain washers - Washer hardness classes 200 HV and 300 HV
Specifies the requirements for metric screw and plain washer assemblies with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to and including 10.9 and washer hardness...
Advertisement