NEN-EN-ISO 11125-3
Preparation of steel substrates before application of paints and related products - Test methods for metallic blast-cleaning abrasives - Part 3: Determination of hardness
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paint coating processes): | 87.020 |
scope:
Specifies a test method for the determination of the vickers hardness (using a test force of 9,807 N, i.e. HV 1, when testing particles with a diameter greater than 0,5 mm, and a test force of 4,904 N, i.e. HV 0,5, when testing particles with a diameter of 0,3 mm to 0,5 mm). The method is not recommended for the testing of particle sizes below 0,3 mm. The purpose is to establish the soundness of the metallic abrasive. Significant levels of internal shrinkage or hollow particles will reduce the apparent density.
Document History