NEN-EN-ISO 10724-2

Plastics - Injection moulding of test specimens of thermosetting powder moulding compounds (PMCs) - Part 2: Small plates

active, Most Current
Organization: NEN
Publication Date: 1 November 2000
Status: active
Page Count: 22
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies two two-cavity moulds, designated the type D1 and type D2 moulds, for the injection moulding of small plates measuring 60 mm x 60 mm with preferred thicknesses of 1 mm (type D1) or 2 mm (type D2) which can be used for a variety of tests. The moulds may additionally be fitted with inserts for studying the effects of weld lines on the mechanical properties.

Document History

NEN-EN-ISO 10724-2
November 1, 2000
Plastics - Injection moulding of test specimens of thermosetting powder moulding compounds (PMCs) - Part 2: Small plates
Specifies two two-cavity moulds, designated the type D1 and type D2 moulds, for the injection moulding of small plates measuring 60 mm x 60 mm with preferred thicknesses of 1 mm (type D1) or 2 mm...

References

Advertisement