NEN-EN-IEC 62453-301

Field device tool (FDT) interface specification - Part 301: Communication profile integration - IEC 61784 CPF 1

active
Organization: NEN
Publication Date: 1 November 2009
Status: active
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile Family 1 (commonly known as FOUNDATION™ Fieldbus1) defines communication profiles based on IEC 61158-2, Type 1, IEC 61158-3-1, IEC 61158-4-1, IEC 61158-5-5, IEC 61158-5-9, IEC 61158-6-5, and IEC 61158-6-9. The basic profiles CP 1/1 (FF H1) and CP 1/2 (FF HSE) are defined in IEC 61784-1. This part of IEC 62453 provides information for integrating the FOUNDATION™ Fieldbus (FF) protocol into the FDT standard (IEC 62453-2). The standard describes communication definitions, protocol specific extensions and the means for block (e.g. transducer, resource or function blocks) representation. The new protocol specific definitions are based on FF-specifications for H1 and HSE protocols. Furthermore, the definitions contain information that is needed by systems to configure FF devices. The scope is limited to FOUNDATION™ Fieldbus device and system specific definitions.

Document History

January 1, 2018
Field device tool (FDT) interface specification - Part 301: Communication profile integration - IEC 61784 CPF 1
A description is not available for this item.
NEN-EN-IEC 62453-301
November 1, 2009
Field device tool (FDT) interface specification - Part 301: Communication profile integration - IEC 61784 CPF 1
Communication Profile Family 1 (commonly known as FOUNDATION™ Fieldbus1) defines communication profiles based on IEC 61158-2, Type 1, IEC 61158-3-1, IEC 61158-4-1, IEC 61158-5-5, IEC 61158-5-9, IEC...
Advertisement