NEN-EN-IEC 62656-1

Standardized product ontology register and transfer by spreadsheets - Part 1: Logical structure for data parcels

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 453
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Technical product documentation): 01.110
scope:

NEN-EN-IEC 62656-1 specifies the logical structure for a set of spreadsheets, used as "data parcels", to define, transfer and register product ontologies. Such ontology descriptions in other literatures or disciplines are sometimes called "reference dictionaries". Thus the logical data structure described in this standard is named "Parcellized Ontology Model" or "POM" for short, and each vehicle of transport of the model is called a "parcel", and may be used for definition, transfer, and registering of a reference dictionary as a collection of metadata, or for similar purposes for instances belonging to a certain class of the reference dictionary. Moreover, this ontology model allows for modelling or modifying an ontology model per se as a set of instance data, thus it enables an ontology model to evolve over time. This part of IEC 62656 also includes a standard mapping between the meta-data of dictionary parcels in the spreadsheet format conforming to this standard and the meta-data represented in IEC 61360-2 compliant EXPRESS model for dictionary exchange.

Document History

NEN-EN-IEC 62656-1
January 1, 2015
Standardized product ontology register and transfer by spreadsheets - Part 1: Logical structure for data parcels
NEN-EN-IEC 62656-1 specifies the logical structure for a set of spreadsheets, used as “data parcels”, to define, transfer and register product ontologies. Such ontology descriptions in other...
Advertisement