DS/EN 61068-1

Specification for polyester fibre woven tapes - Part 1: Definitions, designation and general requirements

active, Most Current
Organization: DS
Publication Date: 23 December 1997
Status: active
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Specifies requirements for tapes woven on shuttleless looms for continuous filament polyester fibres. Nominal thicknesses of 0,13 mm and 0,25 mm and nominal widths of 15 mm, 20 mm and 25 mm are covered. The standard combinations on nominal thickness and nominal width are specified and an additional designation is included for tapes which, whilst complying with the majority of the requirments of this part, are supplied with non-standard widths.

Document History

DS/EN 61068-1
December 23, 1997
Specification for polyester fibre woven tapes - Part 1: Definitions, designation and general requirements
Specifies requirements for tapes woven on shuttleless looms for continuous filament polyester fibres. Nominal thicknesses of 0,13 mm and 0,25 mm and nominal widths of 15 mm, 20 mm and 25 mm are...
Advertisement