NEN-EN-ISO 13680
Petroleum and natural gas industries - Corrosion-resistant alloy seamless tubes for use as casing, tubing and coupling stock - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 95 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This International Standard specifies the technical delivery conditions for corrosion-resistant alloy seamless tubulars for casing, tubing and coupling stock for two product specification levels: PSL-1, which is the basis of this International Standard; PSL-2, which provides additional requirements for a product that is intended to be both corrosion resistant and cracking resistant for the environments and qualification method specified in ISO 15156-3 and Annex G of this International Standard. At the option of the manufacturer, PSL-2 products can be provided in lieu of PSL-1. This International Standard is applicable to the following four groups of product: a) group 1, which is comprised of stainless alloys with a martensitic or martensitic/ferritic
Document History