NEN-EN-ISO 13934-1
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
Specifies a procedure to determine the maximum force and elongation at maximum force of textile fabrics using a strip method. The method is mainly applicable to woven textile fabrics. It can be applicable to fabrics produced by other techniques. Specifies the determination of the maximum force and elongation at maximum force of test specimens in equilibrium with the standard atmosphere for testing, and of test specimens in the wet state.
Document History